Excellent for lower current heat, lamp, and audible alarm controls for home goods.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 30 A
SCR 600V 1A Standard Recovery Through Hole TO-92
SCR 600V 1A TO92
SCR THYRISTOR, 1A, 600V, TO-92; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:10mA; Average On State Current:640mA; On State RMS Current:1A; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:30mA RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors |
| Product Number | S601E | S601E-ND | S601E | 12J3345 |
| Product Name | Low Power SCR up to 1200V | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 1A, 600V, To-92; Peak Repetitive Off State Voltage Littelfuse |
| VDRM | 600 volts | 600 volts | ||
| IGT | 10 mA | |||
| VGT | 1.5 volts | |||
| VTM | 1.6 volts | |||
| IT(RMS) | 1 amps | 1 amps |