Littelfuse, Inc. Low Power SCR up to 1200V SJ6008DS2RP

Description
This SJxx080xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 200µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Voltage capability up to 600 V 150°C maximum junction temperature Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This SJxx080xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 200µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Voltage capability up to 600 V 150°C maximum junction temperature Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SJ6008DS2RP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SJ6008DS2RP
Low Power SCR up to 1200V SJ6008DS2RP
This SJxx080xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 200µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Voltage capability up to 600 V 150°C maximum junction temperature Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant

This SJxx080xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 200µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Voltage capability up to 600 V 150°C maximum junction temperature Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant

Supplier's Site Datasheet
SCRs - F10279TR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 8A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 600V 8A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278783-SJ6008DS2RP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278783-SJ6008DS2RP
Discrete Semiconductor Products - Thyristors - SCRs 1278783-SJ6008DS2RP
Win Source Part Number: 1278783-SJ6008DS2RP Category: Discrete Semiconductor Products>Thyristors - SCRs Series: SJ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 6 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 15 µA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 5.1 A Current - On State (It (RMS)) (Max): 8 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: F10279DKR,F10279CT,- SJ6008DS2RP,F10279TR Base Product Number: SJ6008

Win Source Part Number: 1278783-SJ6008DS2RP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: SJ
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 6 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 15 µA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 5.1 A
Current - On State (It (RMS)) (Max): 8 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Sensitive Gate
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: F10279DKR,F10279CT,-SJ6008DS2RP,F10279TR
Base Product Number: SJ6008

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SJ6008DS2RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SJ6008DS2RP
Discrete Semiconductor Products - Thyristors - SCRs SJ6008DS2RP
SCR 600V 8A TO252

SCR 600V 8A TO252

Supplier's Site
Sheung Wan, Hong Kong
SCRs Sen SCR 600V 8A 200hA TO252

SCRs Sen SCR 600V 8A 200hA TO252

Buy Now Datasheet
Scr Thyristor, 8A, 600V, To-252Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 44AC2860 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 8A, 600V, To-252Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
44AC2860
Scr Thyristor, 8A, 600V, To-252Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 44AC2860
SCR THYRISTOR, 8A, 600V, TO-252AA; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:200µA; Current It av:5.1A; On State RMS Current IT(rms):8A; Thyristor Case Style:TO-252AA; No. of Pins:3Pins; Peak Non RepRoHS Compliant: Yes

SCR THYRISTOR, 8A, 600V, TO-252AA; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:200µA; Current It av:5.1A; On State RMS Current IT(rms):8A; Thyristor Case Style:TO-252AA; No. of Pins:3Pins; Peak Non RepRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number SJ6008DS2RP F10279TR-ND 1278783-SJ6008DS2RP SJ6008DS2RP SJ6008DS2RP 44AC2860
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Scr Thyristor, 8A, 600V, To-252Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
Standards and Certifications RoHS
VDRM 600 volts 600 volts 600 volts 600 volts
IGT 0.2000 mA
VGT 0.8000 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data