Littelfuse, Inc. SCRs S8016NTP

Description
SCR 800V 16A Standard Recovery Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
SCR 800V 16A Standard Recovery Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S8016NTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 16A Standard Recovery Surface Mount TO-263 (D2Pak)

SCR 800V 16A Standard Recovery Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278746-S8016NTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278746-S8016NTP
Discrete Semiconductor Products - Thyristors - SCRs 1278746-S8016NTP
Win Source Part Number: 1278746-S8016NTP Category: Discrete Semiconductor Products>Thyristors - SCRs Series: Teccor® Package: Tube Standard Package: 1,000 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 40 mA Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 30 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 10 A Current - On State (It (RMS)) (Max): 16 A Current - Off State (Max): 20 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 188A, 225A SCR Type: Standard Recovery Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S8016NTP

Win Source Part Number: 1278746-S8016NTP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: Teccor®
Package: Tube
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 40 mA
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 30 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 10 A
Current - On State (It (RMS)) (Max): 16 A
Current - Off State (Max): 20 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 188A, 225A
SCR Type: Standard Recovery
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S8016NTP

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 16A 1000V

SCRs 16A 1000V

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S8016NTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S8016NTP
Discrete Semiconductor Products - Thyristors - SCRs S8016NTP
SCR 800V 16A TO263

SCR 800V 16A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number S8016NTP-ND 1278746-S8016NTP S8016NTP S8016NTP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - MAC12M - 925109-MAC12M - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2180N12TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AD
VDRM 1800 volts
View Details
Thyristors - 9056204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 73b
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B613SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details