Littelfuse, Inc. SCRs - Single - SK225LDTP SK225LDTP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1096599-SK225LDTP Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 100mA Voltage - Off State: 1200V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 40mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 16A Current - On State (It (RMS)) (Max): 25A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 360A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1096599-SK225LDTP Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 100mA Voltage - Off State: 1200V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 40mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 16A Current - On State (It (RMS)) (Max): 25A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 360A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - SK225LDTP - 1096599-SK225LDTP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - SK225LDTP
1096599-SK225LDTP
SCRs - Single - SK225LDTP 1096599-SK225LDTP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1096599-SK225LDTP Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 100mA Voltage - Off State: 1200V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 40mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 16A Current - On State (It (RMS)) (Max): 25A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 360A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1096599-SK225LDTP
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 100mA
Voltage - Off State: 1200V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 40mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 16A
Current - On State (It (RMS)) (Max): 25A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 360A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SCRs - F7316-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 25A Standard Recovery Through Hole TO-220AB

SCR 1.2kV 25A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 1200V 25A Isolated

SCRs 1200V 25A Isolated

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SK225LDTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SK225LDTP
Discrete Semiconductor Products - Thyristors - SCRs SK225LDTP
SCR 1.2KV 25A TO220AB

SCR 1.2KV 25A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 1096599-SK225LDTP F7316-ND SK225LDTP SK225LDTP
Product Name SCRs - Single - SK225LDTP SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2144269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Diode, scr
Package Type Semipack1
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B553-2T3 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8KM-12LC-A8#B00 - 913120-BCR8KM-12LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details