SCR 600V 20A Standard Recovery Surface Mount TO-263 (D²Pak)
SCR 400V 20A TO263
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors |
| Product Number | 18-SJ4020N2RPTR-ND | SJ4020N2RP | SJ4020N2RP |
| Product Name | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | SCR |