Littelfuse, Inc. SCRs SK006DRP

Description
SCR 1kV 6A Standard Recovery Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet
Description
SCR 1kV 6A Standard Recovery Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 18-SK006DRPCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 1kV 6A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 1kV 6A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - 18-SK006DRPTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 1kV 6A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 1kV 6A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - Single - SK006DRP - 1096563-SK006DRP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - SK006DRP
1096563-SK006DRP
SCRs - Single - SK006DRP 1096563-SK006DRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1096563-SK006DRP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 30mA Voltage - Off State: 1000V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 3.8A Current - On State (It (RMS)) (Max): 6A Current - Off State (Max): 20μA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-252, (D-Pak) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1096563-SK006DRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 30mA
Voltage - Off State: 1000V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 15mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 3.8A
Current - On State (It (RMS)) (Max): 6A
Current - Off State (Max): 20μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252, (D-Pak)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SK006DRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SK006DRP
Discrete Semiconductor Products - Thyristors - SCRs SK006DRP
SCR 1KV 6A TO252

SCR 1KV 6A TO252

Supplier's Site
Sheung Wan, Hong Kong
SCRs 6A 1000V

SCRs 6A 1000V

Buy Now Datasheet
Scr Thyristor, 3.8A, 1Kv, To-252Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse - 12J2983 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 3.8A, 1Kv, To-252Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse
12J2983
Scr Thyristor, 3.8A, 1Kv, To-252Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse 12J2983
SCR THYRISTOR, 3.8A, 1KV, TO-252AA, FULL REEL; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:15mA; Average On State Current:3.8A; On State RMS Current:6A; Thyristor Case Style:TO-252AA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

SCR THYRISTOR, 3.8A, 1KV, TO-252AA, FULL REEL; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:15mA; Average On State Current:3.8A; On State RMS Current:6A; Thyristor Case Style:TO-252AA; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 18-SK006DRPCT-ND 1096563-SK006DRP SK006DRP SK006DRP 12J2983
Product Name SCRs SCRs - Single - SK006DRP Discrete Semiconductor Products - Thyristors - SCRs SCRs Scr Thyristor, 3.8A, 1Kv, To-252Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse
Thyristor Type SCR SCR SCR SCR
Package Type DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252, (D-Pak) TO-252AA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010011FV - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - 2N6075B - 854981-2N6075B - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 4682369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1900N18TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 1800 volts
View Details
2 suppliers