Littelfuse, Inc. SCRs SJ4025R1TP

Description
SCR 600V 25A Standard Recovery Through Hole TO-220AB
Request a Quote Datasheet
Description
SCR 600V 25A Standard Recovery Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 18-SJ4025R1TP-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 25A Standard Recovery Through Hole TO-220AB

SCR 600V 25A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs High TJ 400V 25A SCR TO220R

SCRs High TJ 400V 25A SCR TO220R

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
SJ4025R1TP
Discrete Semiconductor Products - Thyristors - SCRs SJ4025R1TP
HIGH TJ 400V 25A SCR TO220R

HIGH TJ 400V 25A SCR TO220R

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors
Product Number 18-SJ4025R1TP-ND SJ4025R1TP SJ4025R1TP
Product Name SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Scr Thyristor, 1.6Kv, 160A Rohs Compliant Infineon - 42AH2069 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
B-2 and B-2T Series SCR/Diode Module - B662-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - 2N6071BTG - 854979-2N6071BTG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2144269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Diode, scr
Package Type Semipack1
Pin Count 5
View Details