SCR 1.2kV 55A Standard Recovery Through Hole TO-218AC
Win Source Part Number: 1278820-SK255KDTP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 3,600
Current - Hold (Ih) (Max): 120 mA
Voltage - Off State: 1.2 kV
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 50 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 35 A
Current - On State (It (RMS)) (Max): 55 A
Current - Off State (Max): 10 µA
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-218-3
Supplier Device Package: TO-218AC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: F7320,-SK255KDTP
Product Status: Obsolete
SCR 1.2KV 55A TO218AC
SCR THYRISTOR, 55A, 1200V, TO-218AC; Peak Repetitive Off-State Voltage, Vdrm:1.2kV; Gate Trigger Current Max, Igt:50mA; Current It av:35A; On State RMS Current IT(rms):55A; Thyristor Case Style:TO-218AC; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | F7320-ND | 1278820-SK255KDTP | SK255KDTP | 31AC6935 | SK255KDTP |
| Product Name | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 55A, 1200V, To-218Ac; Peak Repetitive Off-State Voltage, Vdrm Littelfuse | SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | |
| Package Type | TO-218-3 | Tube | TO-218-3 | TO-218AC | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| VDRM | 1200 volts | 1200 volts | 1200 volts |