Littelfuse, Inc. SCRs S8016RATP

Description
SCR 800V 25A Standard Recovery Through Hole TO-220AB
Request a Quote Datasheet
Description
SCR 800V 25A Standard Recovery Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - F10156-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 25A Standard Recovery Through Hole TO-220AB

SCR 800V 25A Standard Recovery Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S8016RATP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S8016RATP
Discrete Semiconductor Products - Thyristors - SCRs S8016RATP
SCR 800V 25A TO220AB

SCR 800V 25A TO220AB

Supplier's Site
Scr Thyristor, 16A, 800V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse - 31AC7621 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 16A, 800V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
31AC7621
Scr Thyristor, 16A, 800V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse 31AC7621
SCR THYRISTOR, 16A, 800V, TO-220AB; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:50mA; Average On State Current:16A; On State RMS Current:16A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins RoHS Compliant: Yes

SCR THYRISTOR, 16A, 800V, TO-220AB; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:50mA; Average On State Current:16A; On State RMS Current:16A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
SCRs 800V 16A AEC-Q101

SCRs 800V 16A AEC-Q101

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number F10156-ND S8016RATP 31AC7621 S8016RATP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 16A, 800V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse SCRs
Thyristor Type SCR SCR SCR
Package Type TO-220; TO-220-3 TO-220-3 TO-220; TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1930N34TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 3800 volts
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 18857564 - Radwell International
Specs
Thyristor Type SCR
View Details
3 suppliers
SCRs - Single - MCR68-002 - 926844-MCR68-002 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details