This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
SCR 800V 10A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)
SCR 800V 10A TO251
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors |
| Product Number | S8010V | S8010V-ND | S8010V |
| Product Name | Low Power SCR up to 1200V | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Standards and Certifications | RoHS | ||
| VDRM | 800 volts | 800 volts | |
| IGT | 15 mA | ||
| VGT | 1.5 volts | ||
| VTM | 1.6 volts |