Littelfuse, Inc. SCRs - Single - S8025NRP S8025NRP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 793700-S8025NRP Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 350A SCR Type: Standard Recovery Family Name: S8025N Categories: Discrete Semiconductor Products Manufacturer Package: TO-263 (D2Pak) Current - On State (It (RMS)) (Maximum): 25A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 35mA Current - Hold (Ih) (Maximum): 50mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 16A Current - Off State (Maximum): 20μA Alternative Parts (Cross-Reference): TN2540-800G ; TN2540-800G-TR; CR20F-16; CR20EY-16 ; Introduction Date: September 08, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 793700-S8025NRP Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 350A SCR Type: Standard Recovery Family Name: S8025N Categories: Discrete Semiconductor Products Manufacturer Package: TO-263 (D2Pak) Current - On State (It (RMS)) (Maximum): 25A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 35mA Current - Hold (Ih) (Maximum): 50mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 16A Current - Off State (Maximum): 20μA Alternative Parts (Cross-Reference): TN2540-800G ; TN2540-800G-TR; CR20F-16; CR20EY-16 ; Introduction Date: September 08, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - S8025NRP - 793700-S8025NRP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S8025NRP
793700-S8025NRP
SCRs - Single - S8025NRP 793700-S8025NRP
Manufacturer: Littelfuse Inc. Win Source Part Number: 793700-S8025NRP Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 350A SCR Type: Standard Recovery Family Name: S8025N Categories: Discrete Semiconductor Products Manufacturer Package: TO-263 (D2Pak) Current - On State (It (RMS)) (Maximum): 25A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 35mA Current - Hold (Ih) (Maximum): 50mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 16A Current - Off State (Maximum): 20μA Alternative Parts (Cross-Reference): TN2540-800G ; TN2540-800G-TR; CR20F-16; CR20EY-16 ; Introduction Date: September 08, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793700-S8025NRP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 350A
SCR Type: Standard Recovery
Family Name: S8025N
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263 (D2Pak)
Current - On State (It (RMS)) (Maximum): 25A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 50mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 16A
Current - Off State (Maximum): 20μA
Alternative Parts (Cross-Reference): TN2540-800G ; TN2540-800G-TR; CR20F-16; CR20EY-16 ;
Introduction Date: September 08, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCRs - 18-S8025NRPTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 25A Standard Recovery Surface Mount TO-263 (D2Pak)

SCR 800V 25A Standard Recovery Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
SCRs - 18-S8025NRPCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 25A Standard Recovery Surface Mount TO-263 (D2Pak)

SCR 800V 25A Standard Recovery Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 25A 1000V

SCRs 25A 1000V

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S8025NRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S8025NRP
Discrete Semiconductor Products - Thyristors - SCRs S8025NRP
SCR 800V 25A TO263

SCR 800V 25A TO263

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 793700-S8025NRP 18-S8025NRPTR-ND S8025NRP S8025NRP
Product Name SCRs - Single - S8025NRP SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010083 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 03P4J-T1-AZ - 904471-03P4J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
SCRs - Single - 12TTS08PBF - 1121248-12TTS08PBF - Win Source Electronics
Specs
Thyristor Type SCR
View Details