Littelfuse, Inc. Low Power SCR up to 1200V S6070WTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S6070WTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S6070WTP
Low Power SCR up to 1200V S6070WTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A

Supplier's Site Datasheet
SCRs - Single - S6070WTP - 793677-S6070WTP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S6070WTP
793677-S6070WTP
SCRs - Single - S6070WTP 793677-S6070WTP
Manufacturer: Littelfuse Inc. Win Source Part Number: 793677-S6070WTP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-218X-3 Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 800A, 950A SCR Type: Standard Recovery Family Name: S6070W Categories: Discrete Semiconductor Products Manufacturer Package: TO-218X Current - On State (It (RMS)) (Maximum): 70A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 50mA Current - Hold (Ih) (Maximum): 80mA Voltage - On State (Vtm) (Maximum): 1.8V Current - On State (It (AV)) (Maximum): 45A Current - Off State (Maximum): 20μA Alternative Parts (Cross-Reference): S6070W; Introduction Date: July 09, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793677-S6070WTP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-218X-3
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 800A, 950A
SCR Type: Standard Recovery
Family Name: S6070W
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-218X
Current - On State (It (RMS)) (Maximum): 70A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 80mA
Voltage - On State (Vtm) (Maximum): 1.8V
Current - On State (It (AV)) (Maximum): 45A
Current - Off State (Maximum): 20μA
Alternative Parts (Cross-Reference): S6070W;
Introduction Date: July 09, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCRs - S6070WTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 70A Standard Recovery Through Hole TO-218X

SCR 600V 70A Standard Recovery Through Hole TO-218X

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs SCR 600V 70A

SCRs SCR 600V 70A

Buy Now Datasheet
SCR, ISOLATED, 70A, 600V, TO-218X - 70184631 - Allied Electronics, Inc.
Fort Worth, TX, USA
SCR, ISOLATED, 70A, 600V, TO-218X
70184631
SCR, ISOLATED, 70A, 600V, TO-218X 70184631
The Littelfuse line of thyristor SCR semi-conductors are half-wave, unidirectional, gate-controlled rectifiers which complement sensitive SCRs. Teccor SCRs features glass-passivated junctions to ensure long-term reliability and parameter stability. The glass offers a rugged, reliable barrier against junction contamination.

The Littelfuse line of thyristor SCR semi-conductors are half-wave, unidirectional, gate-controlled rectifiers which complement sensitive SCRs. Teccor SCRs features glass-passivated junctions to ensure long-term reliability and parameter stability. The glass offers a rugged, reliable barrier against junction contamination.

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - S6070WTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6070WTP
Discrete Semiconductor Products - Thyristors - SCRs S6070WTP
SCR 600V 70A TO218X

SCR 600V 70A TO218X

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S6070WTP 793677-S6070WTP S6070WTP-ND S6070WTP 70184631 S6070WTP
Product Name Low Power SCR up to 1200V SCRs - Single - S6070WTP SCRs SCRs SCR, ISOLATED, 70A, 600V, TO-218X Discrete Semiconductor Products - Thyristors - SCRs
Standards and Certifications RoHS
VDRM 600 volts 600 volts 600 volts
IGT 50 mA
VGT 2 volts
VTM 1.8 volts
Unlock Full Specs
to access all available technical data