Littelfuse, Inc. Low Power SCR up to 1200V SJ6008VS2TP

Description
This SJxx080xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 200µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Voltage capability up to 600 V 150°C maximum junction temperature Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This SJxx080xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 200µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Voltage capability up to 600 V 150°C maximum junction temperature Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SJ6008VS2TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SJ6008VS2TP
Low Power SCR up to 1200V SJ6008VS2TP
This SJxx080xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 200µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Voltage capability up to 600 V 150°C maximum junction temperature Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant

This SJxx080xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 200µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Voltage capability up to 600 V 150°C maximum junction temperature Surge capability up to 100 A at 60 Hz half cycle Halogen free and RoHS compliant

Supplier's Site Datasheet
SCRs - SJ6008VS2TP-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 8A Sensitive Gate Through Hole TO-251AA

SCR 600V 8A Sensitive Gate Through Hole TO-251AA

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
SJ6008VS2TP
Discrete Semiconductor Products - Thyristors - SCRs SJ6008VS2TP
SCR 600V 8A TO251AA

SCR 600V 8A TO251AA

Supplier's Site
Sheung Wan, Hong Kong
SCRs Sen SCR 600V 8A 200hA TO251

SCRs Sen SCR 600V 8A 200hA TO251

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors
Product Number SJ6008VS2TP SJ6008VS2TP-ND SJ6008VS2TP SJ6008VS2TP
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
VDRM 600 volts 600 volts
IGT 0.2000 mA
VGT 0.8000 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data