Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A
Win Source Part Number: 1278958-S8055M
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Bulk
Standard Package: 250
Current - Hold (Ih) (Max): 60 mA
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 40 mA
Voltage - On State (Vtm) (Max): 1.8 V
Current - On State (It (AV)) (Max): 35 A
Current - On State (It (RMS)) (Max): 55 A
Current - Off State (Max): 20 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 550A, 650A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-218-3, TO-218AC
Supplier Device Package: TO-218 Non-Isolated Tab
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Product Status: Obsolete
SCR 800V 55A Standard Recovery Through Hole TO-218 Non-Isolated Tab
SCR THYRISTOR, 35A, 800V, TO-218AC; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:40mA; Average On State Current:35A; On State RMS Current:55A; Thyristor Case Style:TO-218AC; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
SCR 800V 55A TO218
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S8055M | 1278958-S8055M | S8055M-ND | 12J3405 | S8055M |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S8055M | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Scr Thyristor, 35A, 800V, To-218Ac; Peak Repetitive Off State Voltage Littelfuse | Discrete Semiconductor Products - Thyristors - SCRs |
| Standards and Certifications | RoHS | RoHS | |||
| VGT | 1.5 volts | ||||
| VTM | 1.8 volts | ||||
| IT(RMS) | 55 amps | 55 amps | |||
| Thyristor Type | SCR | SCR | SCR | SCR |