Littelfuse, Inc. Low Power SCR up to 1200V SJ6006V1TP

Description
This SJxx06xx high temperature SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 200µA. Voltage capability up to 600 V Surge capability up to 100 A at 60Hz half cycle 150°C maximum junction temperature Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This SJxx06xx high temperature SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 200µA. Voltage capability up to 600 V Surge capability up to 100 A at 60Hz half cycle 150°C maximum junction temperature Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SJ6006V1TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SJ6006V1TP
Low Power SCR up to 1200V SJ6006V1TP
This SJxx06xx high temperature SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 200µA. Voltage capability up to 600 V Surge capability up to 100 A at 60Hz half cycle 150°C maximum junction temperature Halogen free and RoHS compliant

This SJxx06xx high temperature SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 200µA. Voltage capability up to 600 V Surge capability up to 100 A at 60Hz half cycle 150°C maximum junction temperature Halogen free and RoHS compliant

Supplier's Site Datasheet
SCRs - F10322-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 6A Sensitive Gate Through Hole TO-251AA

SCR 600V 6A Sensitive Gate Through Hole TO-251AA

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 6A HIGH TEMP

SCRs 6A HIGH TEMP

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SJ6006V1TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SJ6006V1TP
Discrete Semiconductor Products - Thyristors - SCRs SJ6006V1TP
SCR 600V 6A TO251

SCR 600V 6A TO251

Supplier's Site
Scr Thyristor, 6A, 600V, To-251 Rohs Compliant Littelfuse - 54AH3778 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 6A, 600V, To-251 Rohs Compliant Littelfuse
54AH3778
Scr Thyristor, 6A, 600V, To-251 Rohs Compliant Littelfuse 54AH3778
SCR THYRISTOR, 6A, 600V, TO-251 ROHS COMPLIANT: YES

SCR THYRISTOR, 6A, 600V, TO-251 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number SJ6006V1TP F10322-ND SJ6006V1TP SJ6006V1TP 54AH3778
Product Name Low Power SCR up to 1200V SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 6A, 600V, To-251 Rohs Compliant Littelfuse
VDRM 600 volts 600 volts
IGT 6 mA
VGT 1.5 volts
VTM 1.6 volts
dv/dt 50 V/us
Unlock Full Specs
to access all available technical data