New device series offers high static dv/dt and lower turn-off (Tq) sensitive SCR with its small die planar construction design. It is specifically designed for GFCI (Ground Fault Circuit Interrupter) and Gas Ignition applications. All SCRs junctions are glass-passivated to ensure long term reliability and parametric stability. RoHS compliant and Halogen-free Thru-hole and surface mount packages Surge current capability >10 A Blocking voltage ( VDRM / VRRM ) capability - up to 800 V High dv/dt noise immunity Improved turn-off time (tq) < 25 μsec Sensitive gate for direct microprocessor interface
Manufacturer: Littelfuse Inc.
Win Source Part Number: 046588-S6X8ES
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.7V
Current - On State (It (AV)) (Max): 510mA
Current - On State (It (RMS)) (Max): 800mA
Current - Off State (Max): 3μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 10A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
SCR 600V 800mA Sensitive Gate Through Hole TO-92
SCR THYRISTOR, 8A, 600V, TO-92; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:200µA; Current It av:510mA; On State RMS Current IT(rms):800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Peak Non Rep RoHS Compliant: Yes
SCR 600V 800MA TO92
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S6X8ES | 046588-S6X8ES | S6X8ES-ND | 33AC1037 | S6X8ES |
| Product Name | Low Power SCR up to 1200V | SCRs - Single - S6X8ES | SCRs | Scr Thyristor, 8A, 600V, To-92; Peak Repetitive Off-State Voltage, Vdrm Littelfuse | Discrete Semiconductor Products - Thyristors - SCRs |
| VDRM | 600 volts | 600 volts | 600 volts | 600 volts | |
| IGT | 0.2000 mA | ||||
| VGT | 0.8000 volts | ||||
| VTM | 1.7 volts | ||||
| IT(RMS) | 0.8000 amps | 0.8000 amps | 0.8000 amps |