Littelfuse, Inc. Low Power SCR up to 1200V S6016RTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 225 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 225 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S6016RTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S6016RTP
Low Power SCR up to 1200V S6016RTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 225 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 225 A

Supplier's Site Datasheet
SCRs - F7256-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 16A Standard Recovery Through Hole TO-220AB-R

SCR 600V 16A Standard Recovery Through Hole TO-220AB-R

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6016RTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6016RTP
Discrete Semiconductor Products - Thyristors - SCRs S6016RTP
SCR 600V 16A TO220AB-R

SCR 600V 16A TO220AB-R

Supplier's Site
Sheung Wan, Hong Kong
SCRs 600V 16A Sensing

SCRs 600V 16A Sensing

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors
Product Number S6016RTP F7256-ND S6016RTP S6016RTP
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
VDRM 600 volts 600 volts
IGT 30 mA
VGT 1.5 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data