DIODES Incorporated Discrete Semiconductor Products - Thyristors - SCRs S8M02600B

Description
Win Source Part Number: 1090618-S8M02600B Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 50 Current - Hold (Ih) (Max): 6 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1 V Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.8 V Current - On State (It (RMS)) (Max): 8 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 80A @ 60Hz SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 110°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Diodes Incorporated Other Names: 31-S8M02600B
Request a Quote Datasheet
Description
Win Source Part Number: 1090618-S8M02600B Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 50 Current - Hold (Ih) (Max): 6 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1 V Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.8 V Current - On State (It (RMS)) (Max): 8 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 80A @ 60Hz SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 110°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Diodes Incorporated Other Names: 31-S8M02600B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 1090618-S8M02600B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1090618-S8M02600B
Discrete Semiconductor Products - Thyristors - SCRs 1090618-S8M02600B
Win Source Part Number: 1090618-S8M02600B Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 50 Current - Hold (Ih) (Max): 6 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1 V Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.8 V Current - On State (It (RMS)) (Max): 8 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 80A @ 60Hz SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 110°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Diodes Incorporated Other Names: 31-S8M02600B

Win Source Part Number: 1090618-S8M02600B
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 50
Current - Hold (Ih) (Max): 6 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1 V
Current - Gate Trigger (Igt) (Max): 200 µA
Voltage - On State (Vtm) (Max): 1.8 V
Current - On State (It (RMS)) (Max): 8 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A @ 60Hz
SCR Type: Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 110°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Diodes Incorporated
Other Names: 31-S8M02600B

Buy Now
SCRs - 31-S8M02600B-ND - DigiKey
Thief River Falls, MN, United States
SCR

SCR

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S8M02600B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S8M02600B
Discrete Semiconductor Products - Thyristors - SCRs S8M02600B
THYRISTOR TO220AB TUBE 50PCS

THYRISTOR TO220AB TUBE 50PCS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 1090618-S8M02600B 31-S8M02600B-ND S8M02600B
Product Name Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B521F-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - 2N6073A - 854980-2N6073A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2548768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details