Littelfuse, Inc. Low Power SCR up to 1200V SJ6010D1RP

Description
This SJxx10xx high temperature SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5 V, with a sensitive version of this series having a gate trigger current less than 200 µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Voltage capability up to 600 V Surge capability up to 100 A at 60 Hz half cycle 150 °C maximum junction temperature Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This SJxx10xx high temperature SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5 V, with a sensitive version of this series having a gate trigger current less than 200 µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Voltage capability up to 600 V Surge capability up to 100 A at 60 Hz half cycle 150 °C maximum junction temperature Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SJ6010D1RP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SJ6010D1RP
Low Power SCR up to 1200V SJ6010D1RP
This SJxx10xx high temperature SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5 V, with a sensitive version of this series having a gate trigger current less than 200 µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Voltage capability up to 600 V Surge capability up to 100 A at 60 Hz half cycle 150 °C maximum junction temperature Halogen free and RoHS compliant

This SJxx10xx high temperature SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5 V, with a sensitive version of this series having a gate trigger current less than 200 µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Voltage capability up to 600 V Surge capability up to 100 A at 60 Hz half cycle 150 °C maximum junction temperature Halogen free and RoHS compliant

Supplier's Site Datasheet
SCRs - F10326CT-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 10A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 600V 10A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - F10326TR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 10A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 600V 10A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278780-SJ6010D1RP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278780-SJ6010D1RP
Discrete Semiconductor Products - Thyristors - SCRs 1278780-SJ6010D1RP
Win Source Part Number: 1278780-SJ6010D1RP Category: Discrete Semiconductor Products>Thyristors - SCRs Series: SJ Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,500 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 30 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 200 µA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 6.4 A Current - On State (It (RMS)) (Max): 10 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Sensitive Gate Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: F10326CT,F10326TR,-S J6010D1RP Base Product Number: SJ6010

Win Source Part Number: 1278780-SJ6010D1RP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: SJ
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 30 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 200 µA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 6.4 A
Current - On State (It (RMS)) (Max): 10 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Sensitive Gate
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: F10326CT,F10326TR,-SJ6010D1RP
Base Product Number: SJ6010

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SJ6010D1RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SJ6010D1RP
Discrete Semiconductor Products - Thyristors - SCRs SJ6010D1RP
SCR 600V 10A TO252

SCR 600V 10A TO252

Supplier's Site
Sheung Wan, Hong Kong
SCRs 10A HIGH TEMP

SCRs 10A HIGH TEMP

Buy Now Datasheet
Thyristor, 10A, 600V, Dpak-3 Rohs Compliant Littelfuse - 38AK6928 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 10A, 600V, Dpak-3 Rohs Compliant Littelfuse
38AK6928
Thyristor, 10A, 600V, Dpak-3 Rohs Compliant Littelfuse 38AK6928
THYRISTOR, 10A, 600V, DPAK-3 ROHS COMPLIANT: YES

THYRISTOR, 10A, 600V, DPAK-3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number SJ6010D1RP F10326CT-ND 1278780-SJ6010D1RP SJ6010D1RP SJ6010D1RP 38AK6928
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Thyristor, 10A, 600V, Dpak-3 Rohs Compliant Littelfuse
VDRM 600 volts 600 volts 600 volts
IGT 6 mA
VGT 1.5 volts
VTM 1.6 volts
dv/dt 50 V/us
Unlock Full Specs
to access all available technical data