Littelfuse, Inc. SCRs S8X8TS2RP

Description
SCR 800V 800mA Sensitive Gate Surface Mount SOT-223
Request a Quote Datasheet
Description
SCR 800V 800mA Sensitive Gate Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S8X8TS2RPCT-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 800mA Sensitive Gate Surface Mount SOT-223

SCR 800V 800mA Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
SCRs - S8X8TS2RPDKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 800mA Sensitive Gate Surface Mount SOT-223

SCR 800V 800mA Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
SCRs - S8X8TS2RPTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 800mA Sensitive Gate Surface Mount SOT-223

SCR 800V 800mA Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
SCRs - Single - S8X8TS2RP - 893279-S8X8TS2RP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S8X8TS2RP
893279-S8X8TS2RP
SCRs - Single - S8X8TS2RP 893279-S8X8TS2RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 893279-S8X8TS2RP Operating Temperature Range: -40°C ~ 125°C Features: SCR 800 V 800 mA Sensitive Gate Surface Mount SOT-223 Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-223 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks HTSUS: 8541.30.0080 Other Part Number: S8X8TS2RPDKR, S8X8TS2RPTR, -S8X8TS2RP, S8X8TS2RPCT

Manufacturer: Littelfuse Inc.
Win Source Part Number: 893279-S8X8TS2RP
Operating Temperature Range: -40°C ~ 125°C
Features: SCR 800 V 800 mA Sensitive Gate Surface Mount SOT-223
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-223
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
HTSUS: 8541.30.0080
Other Part Number: S8X8TS2RPDKR, S8X8TS2RPTR, -S8X8TS2RP, S8X8TS2RPCT

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs Sen SCR 800V .8A 50 uA

SCRs Sen SCR 800V .8A 50 uA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S8X8TS2RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S8X8TS2RP
Discrete Semiconductor Products - Thyristors - SCRs S8X8TS2RP
SCR 800V 800MA SOT223

SCR 800V 800MA SOT223

Supplier's Site
Scr Thyristor, 510Ma, 800V, Sot-223, Full Reel; Peak Repetitive Off State Voltage Littelfuse - 08N1973 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 510Ma, 800V, Sot-223, Full Reel; Peak Repetitive Off State Voltage Littelfuse
08N1973
Scr Thyristor, 510Ma, 800V, Sot-223, Full Reel; Peak Repetitive Off State Voltage Littelfuse 08N1973
SCR THYRISTOR, 510mA, 800V, SOT-223, FULL REEL; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:50µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:SOT-223; No. of Pins:3Pins; MSL:-RoHS Compliant: Yes

SCR THYRISTOR, 510mA, 800V, SOT-223, FULL REEL; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:50µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:SOT-223; No. of Pins:3Pins; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S8X8TS2RPCT-ND 893279-S8X8TS2RP S8X8TS2RP S8X8TS2RP 08N1973
Product Name SCRs SCRs - Single - S8X8TS2RP SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 510Ma, 800V, Sot-223, Full Reel; Peak Repetitive Off State Voltage Littelfuse
Thyristor Type SCR SCR SCR SCR
Package Type TO-261-4, TO-261AA SOT-223 TO-261-4, TO-261AA SOT223; SOT-223
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1827CCH600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
SCRs - Single - 03P5J-T1-AZ - 853176-03P5J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD92N1420KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1400 volts
View Details
Thyristors - 2144269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Diode, scr
Package Type Semipack1
Pin Count 5
View Details