Littelfuse, Inc. SCRs S6X8BS1RP

Description
SCR 600V 800mA Sensitive Gate Surface Mount SOT-89
Request a Quote Datasheet
Description
SCR 600V 800mA Sensitive Gate Surface Mount SOT-89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S6X8BS1RP-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Surface Mount SOT-89

SCR 600V 800mA Sensitive Gate Surface Mount SOT-89

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1090294-S6X8BS1RP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1090294-S6X8BS1RP
Discrete Semiconductor Products - Thyristors - SCRs 1090294-S6X8BS1RP
Win Source Part Number: 1090294-S6X8BS1RP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 800 mV Current - Gate Trigger (Igt) (Max): 5 µA Voltage - On State (Vtm) (Max): 1.7 V Current - On State (It (AV)) (Max): 510 mA Current - On State (It (RMS)) (Max): 800 mA Current - Off State (Max): 3 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 10A SCR Type: Sensitive Gate Package / Case: TO-243AA Supplier Device Package: SOT-89 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S6X8BS1RP

Win Source Part Number: 1090294-S6X8BS1RP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 5 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 800 mV
Current - Gate Trigger (Igt) (Max): 5 µA
Voltage - On State (Vtm) (Max): 1.7 V
Current - On State (It (AV)) (Max): 510 mA
Current - On State (It (RMS)) (Max): 800 mA
Current - Off State (Max): 3 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 10A
SCR Type: Sensitive Gate
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S6X8BS1RP

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6X8BS1RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6X8BS1RP
Discrete Semiconductor Products - Thyristors - SCRs S6X8BS1RP
SCR 600V 800MA SOT89

SCR 600V 800MA SOT89

Supplier's Site
Sheung Wan, Hong Kong
SCRs SEN SCR 600V .8A

SCRs SEN SCR 600V .8A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number S6X8BS1RP-ND 1090294-S6X8BS1RP S6X8BS1RP S6X8BS1RP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B613FSE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 43a
Pin Count 7
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 43790583 - Radwell International
Specs
Thyristor Type SCR
View Details
Triacs - 2N6071BTG - 854979-2N6071BTG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details