Littelfuse, Inc. Low Power SCR up to 1200V SJ6012D1RP

Description
This SJxx12xx high junction temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/ rectifiers, inrush current control and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA, 10mA or 20mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 120 A at 60 Hz half cycle
Request a Quote Datasheet
Description
This SJxx12xx high junction temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/ rectifiers, inrush current control and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA, 10mA or 20mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 120 A at 60 Hz half cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SJ6012D1RP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SJ6012D1RP
Low Power SCR up to 1200V SJ6012D1RP
This SJxx12xx high junction temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/ rectifiers, inrush current control and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA, 10mA or 20mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 120 A at 60 Hz half cycle

This SJxx12xx high junction temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/ rectifiers, inrush current control and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA, 10mA or 20mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 120 A at 60 Hz half cycle

Supplier's Site Datasheet
SCRs - F10282DKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 12A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 600V 12A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - F10282TR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 12A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 600V 12A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - F10282CT-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 12A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 600V 12A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278784-SJ6012D1RP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278784-SJ6012D1RP
Discrete Semiconductor Products - Thyristors - SCRs 1278784-SJ6012D1RP
Win Source Part Number: 1278784-SJ6012D1RP Category: Discrete Semiconductor Products>Thyristors - SCRs Series: SJ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 40 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 20 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 7.6 A Current - On State (It (RMS)) (Max): 12 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A SCR Type: Standard Recovery Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: F10282TR,-SJ6012D1RP ,F10282DKR,F10282CT Base Product Number: SJ6012

Win Source Part Number: 1278784-SJ6012D1RP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: SJ
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 40 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 20 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 7.6 A
Current - On State (It (RMS)) (Max): 12 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A
SCR Type: Standard Recovery
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: F10282TR,-SJ6012D1RP,F10282DKR,F10282CT
Base Product Number: SJ6012

Buy Now Datasheet
Scr Thyristor, 12A, 600V, To-252 Rohs Compliant Littelfuse - 54AH3779 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 12A, 600V, To-252 Rohs Compliant Littelfuse
54AH3779
Scr Thyristor, 12A, 600V, To-252 Rohs Compliant Littelfuse 54AH3779
SCR THYRISTOR, 12A, 600V, TO-252 ROHS COMPLIANT: YES

SCR THYRISTOR, 12A, 600V, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - SJ6012D1RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SJ6012D1RP
Discrete Semiconductor Products - Thyristors - SCRs SJ6012D1RP
SCR 600V 12A TO252

SCR 600V 12A TO252

Supplier's Site
Sheung Wan, Hong Kong
SCRs 12A HIGH TEMP

SCRs 12A HIGH TEMP

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number SJ6012D1RP F10282DKR-ND 1278784-SJ6012D1RP 54AH3779 SJ6012D1RP SJ6012D1RP
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 12A, 600V, To-252 Rohs Compliant Littelfuse Discrete Semiconductor Products - Thyristors - SCRs SCRs
VDRM 600 volts 600 volts 600 volts
IGT 6 mA
VGT 1.5 volts
VTM 1.6 volts
IT(RMS) 12 amps 12 amps
Unlock Full Specs
to access all available technical data