Littelfuse, Inc. Low Power SCR up to 1200V SJ6012DRP

Description
This SJxx12xx high junction temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/ rectifiers, inrush current control and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA, 10mA or 20mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 120 A at 60 Hz half cycle
Request a Quote Datasheet
Description
This SJxx12xx high junction temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/ rectifiers, inrush current control and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA, 10mA or 20mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 120 A at 60 Hz half cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SJ6012DRP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SJ6012DRP
Low Power SCR up to 1200V SJ6012DRP
This SJxx12xx high junction temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/ rectifiers, inrush current control and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA, 10mA or 20mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 120 A at 60 Hz half cycle

This SJxx12xx high junction temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/ rectifiers, inrush current control and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA, 10mA or 20mA maximum at approximately 1.5V. Halogen free and RoHS compliant 150°C maximum junction temperature Surge capability up to 120 A at 60 Hz half cycle

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1376701-SJ6012DRP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1376701-SJ6012DRP
Discrete Semiconductor Products - Thyristors - SCRs 1376701-SJ6012DRP
Win Source Part Number: 1376701-SJ6012DRP Category: Discrete Semiconductor Products - Thyristors - SCRs Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: SJ Package: Tape & Reel Product Status: Active Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Base Product Number: SJ6012 Mounting Type: Surface Mount HTSUS: 8541.30.0080 ECCN: EAR99 Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 12 A Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A Current - Gate Trigger (Igt) (Max): 20 mA Current - Hold (Ih) (Max): 40 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 7.6 A Current - Off State (Max): 10 µA SCR Type: Standard Recovery California Prop 65: Warning Information

Win Source Part Number: 1376701-SJ6012DRP
Category: Discrete Semiconductor Products - Thyristors - SCRs
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: SJ
Package: Tape & Reel
Product Status: Active
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Base Product Number: SJ6012
Mounting Type: Surface Mount
HTSUS: 8541.30.0080
ECCN: EAR99
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 12 A
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A
Current - Gate Trigger (Igt) (Max): 20 mA
Current - Hold (Ih) (Max): 40 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 7.6 A
Current - Off State (Max): 10 µA
SCR Type: Standard Recovery
California Prop 65: Warning Information

Buy Now Datasheet
SCRs - F10278TR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 12A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 600V 12A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - F10278CT-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 12A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 600V 12A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - F10278DKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 12A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 600V 12A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SJ6012DRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SJ6012DRP
Discrete Semiconductor Products - Thyristors - SCRs SJ6012DRP
SCR 600V 12A TO252

SCR 600V 12A TO252

Supplier's Site
Scr Thyristor, 12A, 600V, To-252Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 44AC2862 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 12A, 600V, To-252Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
44AC2862
Scr Thyristor, 12A, 600V, To-252Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 44AC2862
SCR THYRISTOR, 12A, 600V, TO-252AA; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:20mA; Current It av:7.6A; On State RMS Current IT(rms):12A; Thyristor Case Style:TO-252AA; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

SCR THYRISTOR, 12A, 600V, TO-252AA; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:20mA; Current It av:7.6A; On State RMS Current IT(rms):12A; Thyristor Case Style:TO-252AA; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
SCRs SCR 600V 12A TO252

SCRs SCR 600V 12A TO252

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number SJ6012DRP 1376701-SJ6012DRP F10278TR-ND SJ6012DRP 44AC2862 SJ6012DRP
Product Name Low Power SCR up to 1200V Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 12A, 600V, To-252Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse SCRs
Standards and Certifications RoHS RoHS
VDRM 600 volts 600 volts 600 volts 600 volts
IGT 20 mA
VGT 1.5 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data