Littelfuse, Inc. SCRs S8015L56

Description
SCR 800V 15A Standard Recovery Through Hole TO-220 Isolated Tab
Request a Quote Datasheet
Description
SCR 800V 15A Standard Recovery Through Hole TO-220 Isolated Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - F6832-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 15A Standard Recovery Through Hole TO-220 Isolated Tab

SCR 800V 15A Standard Recovery Through Hole TO-220 Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1279000-S8015L56 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1279000-S8015L56
Discrete Semiconductor Products - Thyristors - SCRs 1279000-S8015L56
Win Source Part Number: 1279000-S8015L56 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bulk Standard Package: 500 Current - Hold (Ih) (Max): 40 mA Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 30 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 9.5 A Current - On State (It (RMS)) (Max): 15 A Current - Off State (Max): 20 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 188A, 225A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-220-3 Isolated Tab, Formed Leads Supplier Device Package: TO-220 Isolated Tab Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S8015L56,F6832,S801 5L56

Win Source Part Number: 1279000-S8015L56
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Bulk
Standard Package: 500
Current - Hold (Ih) (Max): 40 mA
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 30 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 9.5 A
Current - On State (It (RMS)) (Max): 15 A
Current - Off State (Max): 20 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 188A, 225A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-220-3 Isolated Tab, Formed Leads
Supplier Device Package: TO-220 Isolated Tab
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S8015L56,F6832,S8015L56

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S8015L56 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S8015L56
Discrete Semiconductor Products - Thyristors - SCRs S8015L56
SCR 800V 15A TO220

SCR 800V 15A TO220

Supplier's Site
Sheung Wan, Hong Kong
SCRs SCR 800V 15A

SCRs SCR 800V 15A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number F6832-ND 1279000-S8015L56 S8015L56 S8015L56
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T420N18TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AA, A-PUK
VDRM 1800 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B651-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BTA12-800CW3G - 864818-BTA12-800CW3G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 73b
Pin Count 7
View Details