Littelfuse, Inc. SCRs S6X8TS2RP

Description
SCR 600V 800mA Sensitive Gate Surface Mount SOT-223
Request a Quote Datasheet
Description
SCR 600V 800mA Sensitive Gate Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S6X8TS2RPTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Surface Mount SOT-223

SCR 600V 800mA Sensitive Gate Surface Mount SOT-223

Buy Now Datasheet
SCRs - Single - S6X8TS2RP - 1245571-S6X8TS2RP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - S6X8TS2RP
1245571-S6X8TS2RP
SCRs - Single - S6X8TS2RP 1245571-S6X8TS2RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1245571-S6X8TS2RP Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: TO-261-4, TO-261AA Mounting: SMD Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 10A SCR Type: Sensitive Gate Family Name: S6X8TS2 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.littelfuse.com Manufacturer Package: SOT-223 Current - On State (It (RMS)) (Maximum): 800mA Voltage - Gate Trigger (Vgt) (Maximum): 800mV Current - Gate Trigger (Igt) (Maximum): 50μA Current - Hold (Ih) (Maximum): 5mA Voltage - On State (Vtm) (Maximum): 1.7V Current - On State (It (AV)) (Maximum): 510mA Current - Off State (Maximum): 3μA Alternative Parts (Cross-Reference): P0102MN; P0111MN; S08M02600D; Introduction Date: April 15, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1245571-S6X8TS2RP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: TO-261-4, TO-261AA
Mounting: SMD
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 8A, 10A
SCR Type: Sensitive Gate
Family Name: S6X8TS2
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: SOT-223
Current - On State (It (RMS)) (Maximum): 800mA
Voltage - Gate Trigger (Vgt) (Maximum): 800mV
Current - Gate Trigger (Igt) (Maximum): 50μA
Current - Hold (Ih) (Maximum): 5mA
Voltage - On State (Vtm) (Maximum): 1.7V
Current - On State (It (AV)) (Maximum): 510mA
Current - Off State (Maximum): 3μA
Alternative Parts (Cross-Reference): P0102MN; P0111MN; S08M02600D;
Introduction Date: April 15, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6X8TS2RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6X8TS2RP
Discrete Semiconductor Products - Thyristors - SCRs S6X8TS2RP
SCR 600V 800MA SOT223

SCR 600V 800MA SOT223

Supplier's Site
Sheung Wan, Hong Kong
SCRs Sen SCR 600V .8A 50uA

SCRs Sen SCR 600V .8A 50uA

Buy Now Datasheet
Scr Thyristor, 510Ma, 600V, Sot-223, Full Reel; Peak Repetitive Off State Voltage Littelfuse - 08N1966 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 510Ma, 600V, Sot-223, Full Reel; Peak Repetitive Off State Voltage Littelfuse
08N1966
Scr Thyristor, 510Ma, 600V, Sot-223, Full Reel; Peak Repetitive Off State Voltage Littelfuse 08N1966
SCR THYRISTOR, 510mA, 600V, SOT-223, FULL REEL; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:50µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:SOT-223; No. of Pins:3Pins; MSL:-RoHS Compliant: Yes

SCR THYRISTOR, 510mA, 600V, SOT-223, FULL REEL; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:50µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:SOT-223; No. of Pins:3Pins; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S6X8TS2RPTR-ND 1245571-S6X8TS2RP S6X8TS2RP S6X8TS2RP 08N1966
Product Name SCRs SCRs - Single - S6X8TS2RP Discrete Semiconductor Products - Thyristors - SCRs SCRs Scr Thyristor, 510Ma, 600V, Sot-223, Full Reel; Peak Repetitive Off State Voltage Littelfuse
Thyristor Type SCR SCR SCR SCR
Package Type TO-261-4, TO-261AA TO-261-4, TO-261AA TO-261-4, TO-261AA SOT223; SOT-223
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B684-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - MCR218-6FP - 884395-MCR218-6FP - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 2628335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T590N12TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details