Littelfuse, Inc. SCRs SK040NRP

Description
SCR 1kV 40A Standard Recovery Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
SCR 1kV 40A Standard Recovery Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - SK040NRPTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 1kV 40A Standard Recovery Surface Mount TO-263 (D2Pak)

SCR 1kV 40A Standard Recovery Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SK040NRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SK040NRP
Discrete Semiconductor Products - Thyristors - SCRs SK040NRP
SCR 1KV 40A TO263

SCR 1KV 40A TO263

Supplier's Site
Scr Thyristor, 40A, 1Kv, To-263Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse - 12J3005 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 40A, 1Kv, To-263Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse
12J3005
Scr Thyristor, 40A, 1Kv, To-263Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse 12J3005
SCR THYRISTOR, 40A, 1KV, TO-263AA, FULL REEL; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:40mA; Average On State Current:25A; On State RMS Current:40A; No. of Pins:3Pins; Peak Non Repetitive Surge Current:430A RoHS Compliant: Yes

SCR THYRISTOR, 40A, 1KV, TO-263AA, FULL REEL; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:40mA; Average On State Current:25A; On State RMS Current:40A; No. of Pins:3Pins; Peak Non Repetitive Surge Current:430A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
SCRs 40A 1000V

SCRs 40A 1000V

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number SK040NRPTR-ND SK040NRP 12J3005 SK040NRP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 40A, 1Kv, To-263Aa, Full Reel; Peak Repetitive Off State Voltage Littelfuse SCRs
Thyristor Type SCR SCR SCR
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - MAC12HCDG - 880930-MAC12HCDG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 659680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B583-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details