Littelfuse, Inc. Low Power SCR up to 1200V S8X5ECSAP

Description
The S8X5ECS offers a high static dv/dt with a low turn off (tq) time. It is specifically designed for GFCI (Ground Fault Circuit Interrupter) and AFCI (Arc Fault Circuit Interrupter), RCD (Residual Current Device) and RCBO (Residual Current Circuit Breaker with Overload Protection) applications. All SCRs junctions are glass-passivated to ensure long term reliability and parametric stability. Thru-hole packages Surge current capability Blocking voltage ( VDRM / VRRM ) capability - up to 800 V Non-repetitive direct surge peak off-state voltage (VDSM) up to 1200V Non-repetitive reverse surge peak off-state voltage (VRSM) up to 1 kV High dv/dt noise immunity Improved turn-off time (tq) Sensitive gate for direct microprocessor interface Halogen free and RoHS compliant
Request a Quote Datasheet
Description
The S8X5ECS offers a high static dv/dt with a low turn off (tq) time. It is specifically designed for GFCI (Ground Fault Circuit Interrupter) and AFCI (Arc Fault Circuit Interrupter), RCD (Residual Current Device) and RCBO (Residual Current Circuit Breaker with Overload Protection) applications. All SCRs junctions are glass-passivated to ensure long term reliability and parametric stability. Thru-hole packages Surge current capability Blocking voltage ( VDRM / VRRM ) capability - up to 800 V Non-repetitive direct surge peak off-state voltage (VDSM) up to 1200V Non-repetitive reverse surge peak off-state voltage (VRSM) up to 1 kV High dv/dt noise immunity Improved turn-off time (tq) Sensitive gate for direct microprocessor interface Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S8X5ECSAP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S8X5ECSAP
Low Power SCR up to 1200V S8X5ECSAP
The S8X5ECS offers a high static dv/dt with a low turn off (tq) time. It is specifically designed for GFCI (Ground Fault Circuit Interrupter) and AFCI (Arc Fault Circuit Interrupter), RCD (Residual Current Device) and RCBO (Residual Current Circuit Breaker with Overload Protection) applications. All SCRs junctions are glass-passivated to ensure long term reliability and parametric stability. Thru-hole packages Surge current capability Blocking voltage ( VDRM / VRRM ) capability - up to 800 V Non-repetitive direct surge peak off-state voltage (VDSM) up to 1200V Non-repetitive reverse surge peak off-state voltage (VRSM) up to 1 kV High dv/dt noise immunity Improved turn-off time (tq) Sensitive gate for direct microprocessor interface Halogen free and RoHS compliant

The S8X5ECS offers a high static dv/dt with a low turn off (tq) time. It is specifically designed for GFCI (Ground Fault Circuit Interrupter) and AFCI (Arc Fault Circuit Interrupter), RCD (Residual Current Device) and RCBO (Residual Current Circuit Breaker with Overload Protection) applications. All SCRs junctions are glass-passivated to ensure long term reliability and parametric stability. Thru-hole packages Surge current capability Blocking voltage ( VDRM / VRRM ) capability - up to 800 V Non-repetitive direct surge peak off-state voltage (VDSM) up to 1200V Non-repetitive reverse surge peak off-state voltage (VRSM) up to 1 kV High dv/dt noise immunity Improved turn-off time (tq) Sensitive gate for direct microprocessor interface Halogen free and RoHS compliant

Supplier's Site Datasheet
SCRs - 18-S8X5ECSAPTB-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 500mA Sensitive Gate Through Hole TO-92

SCR 800V 500mA Sensitive Gate Through Hole TO-92

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs Sen SCR 800V .5A 100 ?A TO92WB

SCRs Sen SCR 800V .5A 100 ?A TO92WB

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
S8X5ECSAP
Discrete Semiconductor Products - Thyristors - SCRs S8X5ECSAP
SEN SCR 800V .5A 100 ?A TO92WB

SEN SCR 800V .5A 100 ?A TO92WB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Triacs Thyristors Thyristors Thyristors
Product Number S8X5ECSAP 18-S8X5ECSAPTB-ND S8X5ECSAP S8X5ECSAP
Product Name Low Power SCR up to 1200V SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
VDRM 800 volts 800 volts
IGT 0.1000 mA
VGT 0.8000 volts
VTM 1.8 volts
Unlock Full Specs
to access all available technical data