Littelfuse, Inc. Low Power SCR up to 1200V S8X8ES1

Description
New device series offers high static dv/dt and lower turn-off (Tq) sensitive SCR with its small die planar construction design. It is specifically designed for GFCI (Ground Fault Circuit Interrupter) and Gas Ignition applications. All SCRs junctions are glass-passivated to ensure long term reliability and parametric stability. RoHS compliant and Halogen-free Thru-hole and surface mount packages Surge current capability >10 A Blocking voltage ( VDRM / VRRM ) capability - up to 800 V High dv/dt noise immunity Improved turn-off time (tq) < 25 μsec Sensitive gate for direct microprocessor interface
Request a Quote Datasheet
Description
New device series offers high static dv/dt and lower turn-off (Tq) sensitive SCR with its small die planar construction design. It is specifically designed for GFCI (Ground Fault Circuit Interrupter) and Gas Ignition applications. All SCRs junctions are glass-passivated to ensure long term reliability and parametric stability. RoHS compliant and Halogen-free Thru-hole and surface mount packages Surge current capability >10 A Blocking voltage ( VDRM / VRRM ) capability - up to 800 V High dv/dt noise immunity Improved turn-off time (tq) < 25 μsec Sensitive gate for direct microprocessor interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S8X8ES1 - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S8X8ES1
Low Power SCR up to 1200V S8X8ES1
New device series offers high static dv/dt and lower turn-off (Tq) sensitive SCR with its small die planar construction design. It is specifically designed for GFCI (Ground Fault Circuit Interrupter) and Gas Ignition applications. All SCRs junctions are glass-passivated to ensure long term reliability and parametric stability. RoHS compliant and Halogen-free Thru-hole and surface mount packages Surge current capability >10 A Blocking voltage ( VDRM / VRRM ) capability - up to 800 V High dv/dt noise immunity Improved turn-off time (tq) < 25 μsec Sensitive gate for direct microprocessor interface

New device series offers high static dv/dt and lower turn-off (Tq) sensitive SCR with its small die planar construction design. It is specifically designed for GFCI (Ground Fault Circuit Interrupter) and Gas Ignition applications. All SCRs junctions are glass-passivated to ensure long term reliability and parametric stability. RoHS compliant and Halogen-free Thru-hole and surface mount packages Surge current capability >10 A Blocking voltage ( VDRM / VRRM ) capability - up to 800 V High dv/dt noise immunity Improved turn-off time (tq) < 25 μsec Sensitive gate for direct microprocessor interface

Supplier's Site Datasheet
SCRs - S8X8ES1-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 800mA Sensitive Gate Through Hole TO-92

SCR 800V 800mA Sensitive Gate Through Hole TO-92

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs Sen SCR 800V .8A 5uA

SCRs Sen SCR 800V .8A 5uA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S8X8ES1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S8X8ES1
Discrete Semiconductor Products - Thyristors - SCRs S8X8ES1
SCR 800V 800MA TO92

SCR 800V 800MA TO92

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Thyristors
Product Number S8X8ES1 S8X8ES1-ND S8X8ES1 S8X8ES1
Product Name Low Power SCR up to 1200V SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
VDRM 800 volts 800 volts
IGT 0.0050 mA
VGT 0.8000 volts
VTM 1.7 volts
Unlock Full Specs
to access all available technical data