Littelfuse, Inc. Low Power SCR up to 1200V SRR6016D1TP

Description
Excellent unidirectional switches for phase control and general switching applications such as heating, motor control controls, converters / rectifiers and capacitive discharge ignitions.Sensitive gate SCRs are easily triggered with micro Amps of current as furnished by sense coils, proximity switches, and microprocessors.Stan dard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. Voltage capability up to 600 V Surge capability up to 160 A RoHS compliant Glass-passivated junctions
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control and general switching applications such as heating, motor control controls, converters / rectifiers and capacitive discharge ignitions.Sensitive gate SCRs are easily triggered with micro Amps of current as furnished by sense coils, proximity switches, and microprocessors.Stan dard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. Voltage capability up to 600 V Surge capability up to 160 A RoHS compliant Glass-passivated junctions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SRR6016D1TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SRR6016D1TP
Low Power SCR up to 1200V SRR6016D1TP
Excellent unidirectional switches for phase control and general switching applications such as heating, motor control controls, converters / rectifiers and capacitive discharge ignitions.Sensitive gate SCRs are easily triggered with micro Amps of current as furnished by sense coils, proximity switches, and microprocessors.Stan dard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. Voltage capability up to 600 V Surge capability up to 160 A RoHS compliant Glass-passivated junctions

Excellent unidirectional switches for phase control and general switching applications such as heating, motor control controls, converters / rectifiers and capacitive discharge ignitions.Sensitive gate SCRs are easily triggered with micro Amps of current as furnished by sense coils, proximity switches, and microprocessors.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. Voltage capability up to 600 V Surge capability up to 160 A RoHS compliant Glass-passivated junctions

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278762-SRR6016D1TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278762-SRR6016D1TP
Discrete Semiconductor Products - Thyristors - SCRs 1278762-SRR6016D1TP
Win Source Part Number: 1278762-SRR6016D1TP Category: Discrete Semiconductor Products>Thyristors - SCRs Series: SR Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 40 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 6 mA Voltage - On State (Vtm) (Max): 1.8 V Current - On State (It (AV)) (Max): 10.24 A Current - On State (It (RMS)) (Max): 16 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 132A, 160A SCR Type: Standard Recovery Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -SRR6016D1TP

Win Source Part Number: 1278762-SRR6016D1TP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: SR
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 40 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 6 mA
Voltage - On State (Vtm) (Max): 1.8 V
Current - On State (It (AV)) (Max): 10.24 A
Current - On State (It (RMS)) (Max): 16 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 132A, 160A
SCR Type: Standard Recovery
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -SRR6016D1TP

Buy Now Datasheet
SCRs - SRR6016D1TP-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 16A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 600V 16A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SRR6016D1TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
SRR6016D1TP
Discrete Semiconductor Products - Thyristors - SCRs SRR6016D1TP
SCR 600V 16A TO252

SCR 600V 16A TO252

Supplier's Site
Sheung Wan, Hong Kong
SCRs SCR 600V 16A TO252

SCRs SCR 600V 16A TO252

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number SRR6016D1TP 1278762-SRR6016D1TP SRR6016D1TP-ND SRR6016D1TP SRR6016D1TP
Product Name Low Power SCR up to 1200V Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
VDRM 600 volts 600 volts 600 volts
IGT 6 mA
VGT 1.5 volts
VTM 1.8 volts
Unlock Full Specs
to access all available technical data