Littelfuse, Inc. Discrete Semiconductor Products - Thyristors - SCRs SK655KDTP

Description
Win Source Part Number: 1278818-SK655KDTP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 3,600 Current - Hold (Ih) (Max): 200 mA Voltage - Off State: 1.6 kV Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 70 mA Voltage - On State (Vtm) (Max): 1.8 V Current - On State (It (AV)) (Max): 35 A Current - On State (It (RMS)) (Max): 55 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 550A, 660A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-218-3 Supplier Device Package: TO-218AC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: F7321,-SK655KDTP Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1278818-SK655KDTP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 3,600 Current - Hold (Ih) (Max): 200 mA Voltage - Off State: 1.6 kV Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 70 mA Voltage - On State (Vtm) (Max): 1.8 V Current - On State (It (AV)) (Max): 35 A Current - On State (It (RMS)) (Max): 55 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 550A, 660A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-218-3 Supplier Device Package: TO-218AC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: F7321,-SK655KDTP Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 1278818-SK655KDTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278818-SK655KDTP
Discrete Semiconductor Products - Thyristors - SCRs 1278818-SK655KDTP
Win Source Part Number: 1278818-SK655KDTP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 3,600 Current - Hold (Ih) (Max): 200 mA Voltage - Off State: 1.6 kV Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 70 mA Voltage - On State (Vtm) (Max): 1.8 V Current - On State (It (AV)) (Max): 35 A Current - On State (It (RMS)) (Max): 55 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 550A, 660A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-218-3 Supplier Device Package: TO-218AC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: F7321,-SK655KDTP Product Status: Obsolete

Win Source Part Number: 1278818-SK655KDTP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 3,600
Current - Hold (Ih) (Max): 200 mA
Voltage - Off State: 1.6 kV
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 70 mA
Voltage - On State (Vtm) (Max): 1.8 V
Current - On State (It (AV)) (Max): 35 A
Current - On State (It (RMS)) (Max): 55 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 550A, 660A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-218-3
Supplier Device Package: TO-218AC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: F7321,-SK655KDTP
Product Status: Obsolete

Buy Now Datasheet
SCRs - F7321-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.6kV 55A Standard Recovery Through Hole TO-218AC

SCR 1.6kV 55A Standard Recovery Through Hole TO-218AC

Buy Now Datasheet
Scr Thyristor, 55A, 1600V, To-218Ac; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 31AC6938 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 55A, 1600V, To-218Ac; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
31AC6938
Scr Thyristor, 55A, 1600V, To-218Ac; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 31AC6938
SCR THYRISTOR, 55A, 1600V, TO-218AC; Peak Repetitive Off-State Voltage, Vdrm:1.6kV; Gate Trigger Current Max, Igt:70mA; Current It av:35A; On State RMS Current IT(rms):55A; Thyristor Case Style:TO-218AC; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

SCR THYRISTOR, 55A, 1600V, TO-218AC; Peak Repetitive Off-State Voltage, Vdrm:1.6kV; Gate Trigger Current Max, Igt:70mA; Current It av:35A; On State RMS Current IT(rms):55A; Thyristor Case Style:TO-218AC; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
SCRs 1600V 55A Isolated

SCRs 1600V 55A Isolated

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SK655KDTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SK655KDTP
Discrete Semiconductor Products - Thyristors - SCRs SK655KDTP
SCR 1.6KV 55A TO218AC

SCR 1.6KV 55A TO218AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 1278818-SK655KDTP F7321-ND 31AC6938 SK655KDTP SK655KDTP
Product Name Discrete Semiconductor Products - Thyristors - SCRs SCRs Scr Thyristor, 55A, 1600V, To-218Ac; Peak Repetitive Off-State Voltage, Vdrm Littelfuse SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Package Type Tube TO-218-3 TO-218AC TO-218-3
VDRM 1600 volts 1600 volts 1600 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010032V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR10KM-12LA-1A8X2 - 913104-BCR10KM-12LA-1A8X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2186331 - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
Operating Temperature 130 C (266 F)
View Details
3 suppliers
Thyristors - 1954611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details