Littelfuse, Inc. Low Power SCR up to 1200V SJ6010VTP

Description
This SJxx10xx high temperature SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5 V, with a sensitive version of this series having a gate trigger current less than 200 µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Voltage capability up to 600 V Surge capability up to 100 A at 60 Hz half cycle 150 °C maximum junction temperature Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This SJxx10xx high temperature SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5 V, with a sensitive version of this series having a gate trigger current less than 200 µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Voltage capability up to 600 V Surge capability up to 100 A at 60 Hz half cycle 150 °C maximum junction temperature Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SJ6010VTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SJ6010VTP
Low Power SCR up to 1200V SJ6010VTP
This SJxx10xx high temperature SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5 V, with a sensitive version of this series having a gate trigger current less than 200 µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Voltage capability up to 600 V Surge capability up to 100 A at 60 Hz half cycle 150 °C maximum junction temperature Halogen free and RoHS compliant

This SJxx10xx high temperature SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions. These SCRs have a low gate current trigger level of 6mA or 15mA maximum at approximately 1.5 V, with a sensitive version of this series having a gate trigger current less than 200 µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Voltage capability up to 600 V Surge capability up to 100 A at 60 Hz half cycle 150 °C maximum junction temperature Halogen free and RoHS compliant

Supplier's Site Datasheet
SCRs - SJ6010VTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 10A Standard Recovery Through Hole TO-251AA

SCR 600V 10A Standard Recovery Through Hole TO-251AA

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
SJ6010VTP
Discrete Semiconductor Products - Thyristors - SCRs SJ6010VTP
SCR 600V 10A TO251AA

SCR 600V 10A TO251AA

Supplier's Site
Sheung Wan, Hong Kong
SCRs SCR 600V 10A TO251

SCRs SCR 600V 10A TO251

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors
Product Number SJ6010VTP SJ6010VTP-ND SJ6010VTP SJ6010VTP
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
VDRM 600 volts 600 volts
IGT 15 mA
VGT 1.5 volts
VTM 1.6 volts
Unlock Full Specs
to access all available technical data