Littelfuse, Inc. SCRs S6X8ES2RP

Description
SCR 600V 800mA Sensitive Gate Through Hole TO-92
Request a Quote Datasheet
Description
SCR 600V 800mA Sensitive Gate Through Hole TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S6X8ES2RPTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Through Hole TO-92

SCR 600V 800mA Sensitive Gate Through Hole TO-92

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs Sen SCR 600V .8A 50 uA

SCRs Sen SCR 600V .8A 50 uA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6X8ES2RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6X8ES2RP
Discrete Semiconductor Products - Thyristors - SCRs S6X8ES2RP
SCR 600V 800MA TO92

SCR 600V 800MA TO92

Supplier's Site
Scr Thyristor, 510Ma, 600V, To-92, Full Reel; Peak Repetitive Off State Voltage Littelfuse - 08N1963 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 510Ma, 600V, To-92, Full Reel; Peak Repetitive Off State Voltage Littelfuse
08N1963
Scr Thyristor, 510Ma, 600V, To-92, Full Reel; Peak Repetitive Off State Voltage Littelfuse 08N1963
SCR THYRISTOR, 510mA, 600V, TO-92, FULL REEL; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:50µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

SCR THYRISTOR, 510mA, 600V, TO-92, FULL REEL; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:50µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number S6X8ES2RPTR-ND S6X8ES2RP S6X8ES2RP 08N1963
Product Name SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 510Ma, 600V, To-92, Full Reel; Peak Repetitive Off State Voltage Littelfuse
Thyristor Type SCR SCR SCR
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; TO-92
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B643-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8KM-12LA-1AS#X2 - 913119-BCR8KM-12LA-1AS#X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - ETT480N22P60HPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 2200 volts
View Details
Thyristors - 9056087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details