This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier
SCR 800V 10A Standard Recovery Through Hole TO-220 Non-Isolated Tab
SCR 800V 10A TO220
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors |
| Product Number | S8010R | S8010R-ND | S8010R | S8010R |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S8010R | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Standards and Certifications | RoHS | |||
| VGT | 1.5 volts | |||
| VTM | 1.6 volts | |||
| IT(RMS) | 10 amps | 10 amps |