Littelfuse, Inc. SCRs SJ6020N2RP

Description
SCR 600V 20A Standard Recovery Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet
Description
SCR 600V 20A Standard Recovery Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - F11340TR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 20A Standard Recovery Surface Mount TO-263 (D²Pak)

SCR 600V 20A Standard Recovery Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
SCRs - F11340DKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 20A Standard Recovery Surface Mount TO-263 (D²Pak)

SCR 600V 20A Standard Recovery Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
SCRs - F11340CT-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 20A Standard Recovery Surface Mount TO-263 (D²Pak)

SCR 600V 20A Standard Recovery Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278787-SJ6020N2RP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278787-SJ6020N2RP
Discrete Semiconductor Products - Thyristors - SCRs 1278787-SJ6020N2RP
Win Source Part Number: 1278787-SJ6020N2RP Category: Discrete Semiconductor Products>Thyristors - SCRs Series: SJ Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 35 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 10 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 12.8 A Current - On State (It (RMS)) (Max): 20 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 225A, 300A SCR Type: Standard Recovery Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: F11340CT,-SJ6020N2RP ,F11340DKR,F11340TR Base Product Number: SJ6020

Win Source Part Number: 1278787-SJ6020N2RP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: SJ
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 35 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 10 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 12.8 A
Current - On State (It (RMS)) (Max): 20 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 225A, 300A
SCR Type: Standard Recovery
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: F11340CT,-SJ6020N2RP,F11340DKR,F11340TR
Base Product Number: SJ6020

Buy Now Datasheet
Thyristor, 20A, 600V, To-263-3 Rohs Compliant Littelfuse - 38AK6934 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 20A, 600V, To-263-3 Rohs Compliant Littelfuse
38AK6934
Thyristor, 20A, 600V, To-263-3 Rohs Compliant Littelfuse 38AK6934
THYRISTOR, 20A, 600V, TO-263-3 ROHS COMPLIANT: YES

THYRISTOR, 20A, 600V, TO-263-3 ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
SJ6020N2RP
Discrete Semiconductor Products - Thyristors - SCRs SJ6020N2RP
SCR 600V 20A TO263

SCR 600V 20A TO263

Supplier's Site
Sheung Wan, Hong Kong
SCRs 20A High Temp Thyristor

SCRs 20A High Temp Thyristor

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number F11340TR-ND 1278787-SJ6020N2RP 38AK6934 SJ6020N2RP SJ6020N2RP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Thyristor, 20A, 600V, To-263-3 Rohs Compliant Littelfuse Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR SCR
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B651-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Thyristor Type SCR
Package Type TO-200AB, A-PUK
VDRM 1600 volts
View Details
Optoisolators - Triac, SCR Output - FODM3011R1 - 872182-FODM3011R1 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Thyristors - 9056178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 14
Pin Count 3
View Details