SCR 800V 1.25A Sensitive Gate Surface Mount Compak
SCR 800V 1.25A Sensitive Gate Surface Mount Compak
THYRISTOR, 1.25A, 800V, COMPACK-3 ROHS COMPLIANT: YES
SCR 800V 1.25A DO214
SCRs Sen SCR 800V, 1.25A 200 A DO214 3L
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 18-S802CS2RPCT-ND | 38AK7291 | S802CS2RP | S802CS2RP |
| Product Name | SCRs | Thyristor, 1.25A, 800V, Compack-3 Rohs Compliant Littelfuse | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR | |
| Package Type | DO-214AA, SMB (3 Leads), Compak | DO-214AA, SMB (3 Leads), Compak | ||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |