Littelfuse, Inc. SCRs SK012VTP

Description
SCR 1kV 12A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)
Request a Quote Datasheet
Description
SCR 1kV 12A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - SK012VTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 1kV 12A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)

SCR 1kV 12A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)

Buy Now Datasheet
SCRs - Single - SK012VTP - 794443-SK012VTP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - SK012VTP
794443-SK012VTP
SCRs - Single - SK012VTP 794443-SK012VTP
Manufacturer: Littelfuse Inc. Win Source Part Number: 794443-SK012VTP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-251-3 Short Leads, IPak, TO-251AA Voltage - Off State: 1000V Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A SCR Type: Standard Recovery Family Name: SK012V Categories: Discrete Semiconductor Products Manufacturer Package: TO-251 (V-Pak/I-Pak) Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 20mA Current - Hold (Ih) (Maximum): 40mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 7.6A Current - Off State (Maximum): 20μA Alternative Parts (Cross-Reference): TN1215-1000H ; SK012V; Introduction Date: September 08, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 794443-SK012VTP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-251-3 Short Leads, IPak, TO-251AA
Voltage - Off State: 1000V
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A
SCR Type: Standard Recovery
Family Name: SK012V
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-251 (V-Pak/I-Pak)
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 20mA
Current - Hold (Ih) (Maximum): 40mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 7.6A
Current - Off State (Maximum): 20μA
Alternative Parts (Cross-Reference): TN1215-1000H ; SK012V;
Introduction Date: September 08, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 12A 1000V

SCRs 12A 1000V

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SK012VTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SK012VTP
Discrete Semiconductor Products - Thyristors - SCRs SK012VTP
SCR 1KV 12A TO251

SCR 1KV 12A TO251

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number SK012VTP-ND 794443-SK012VTP SK012VTP SK012VTP
Product Name SCRs SCRs - Single - SK012VTP SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
SCRs - Single - 03P4J-T2-AZ - 853174-03P4J-T2-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
INR Standard Hybrid SCR-Diode - P413W - Galco Industrial Electronics
Specs
Thyristor Type SCR
View Details
Thyristors - 9056099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details