Littelfuse, Inc. Low Power SCR up to 1200V SK040RTP

Description
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms
Request a Quote Datasheet
Description
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SK040RTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SK040RTP
Low Power SCR up to 1200V SK040RTP
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms

40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms

Supplier's Site Datasheet
SCRs - F7315-ND - DigiKey
Thief River Falls, MN, United States
SCR 1kV 40A Standard Recovery Through Hole TO-220AB-R

SCR 1kV 40A Standard Recovery Through Hole TO-220AB-R

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278896-SK040RTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278896-SK040RTP
Discrete Semiconductor Products - Thyristors - SCRs 1278896-SK040RTP
Win Source Part Number: 1278896-SK040RTP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 1,000 Current - Hold (Ih) (Max): 60 mA Voltage - Off State: 1 kV Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 40 mA Voltage - On State (Vtm) (Max): 1.8 V Current - On State (It (AV)) (Max): 25 A Current - On State (It (RMS)) (Max): 40 A Current - Off State (Max): 30 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 430A, 520A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB-R Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: SK040RTP,F7315,-SK04 0RTP

Win Source Part Number: 1278896-SK040RTP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 1,000
Current - Hold (Ih) (Max): 60 mA
Voltage - Off State: 1 kV
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 40 mA
Voltage - On State (Vtm) (Max): 1.8 V
Current - On State (It (AV)) (Max): 25 A
Current - On State (It (RMS)) (Max): 40 A
Current - Off State (Max): 30 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 430A, 520A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB-R
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: SK040RTP,F7315,-SK040RTP

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 1000V 40A SCR TO220

SCRs 1000V 40A SCR TO220

Buy Now Datasheet
Scr Thyristor, 40A, 1Kv, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 05AC9512 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 40A, 1Kv, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
05AC9512
Scr Thyristor, 40A, 1Kv, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 05AC9512
SCR THYRISTOR, 40A, 1KV, TO-220AB-3; Peak Repetitive Off-State Voltage, Vdrm:1kV; Gate Trigger Current Max, Igt:40mA; Current It av:25A; On State RMS Current IT(rms):40A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non RepRoHS Compliant: Yes

SCR THYRISTOR, 40A, 1KV, TO-220AB-3; Peak Repetitive Off-State Voltage, Vdrm:1kV; Gate Trigger Current Max, Igt:40mA; Current It av:25A; On State RMS Current IT(rms):40A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non RepRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SK040RTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SK040RTP
Discrete Semiconductor Products - Thyristors - SCRs SK040RTP
SCR 1KV 40A TO220AB-R

SCR 1KV 40A TO220AB-R

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number SK040RTP F7315-ND 1278896-SK040RTP SK040RTP 05AC9512 SK040RTP
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Scr Thyristor, 40A, 1Kv, To-220Ab-3; Peak Repetitive Off-State Voltage, Vdrm Littelfuse Discrete Semiconductor Products - Thyristors - SCRs
Standards and Certifications RoHS
VDRM 1000 volts 1000 volts 1000 volts 1000 volts
IGT 40 mA
VGT 1.5 volts
VTM 1.8 volts
Unlock Full Specs
to access all available technical data