Littelfuse, Inc. SCRs S8010NRP

Description
SCR 800V 10A Standard Recovery Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet
Description
SCR 800V 10A Standard Recovery Surface Mount TO-263 (D²Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S8010NRP-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 10A Standard Recovery Surface Mount TO-263 (D²Pak)

SCR 800V 10A Standard Recovery Surface Mount TO-263 (D²Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278915-S8010NRP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278915-S8010NRP
Discrete Semiconductor Products - Thyristors - SCRs 1278915-S8010NRP
Win Source Part Number: 1278915-S8010NRP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 30 mA Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 15 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 6.4 A Current - On State (It (RMS)) (Max): 10 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Standard Recovery Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S8010NRP

Win Source Part Number: 1278915-S8010NRP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 30 mA
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 15 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 6.4 A
Current - On State (It (RMS)) (Max): 10 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Standard Recovery
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S8010NRP

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs SCR 800V 10A TO263

SCRs SCR 800V 10A TO263

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
S8010NRP
Discrete Semiconductor Products - Thyristors - SCRs S8010NRP
SCR 800V 10A TO263

SCR 800V 10A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number S8010NRP-ND 1278915-S8010NRP S8010NRP S8010NRP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT305N16KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Triacs - MAC12HCDG - 880930-MAC12HCDG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
B-2 and B-2T Series SCR/Diode Module - B514-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2104945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Pin Count 7
Standards and Certifications RoHS
View Details