SCR 800V 500mA Sensitive Gate Through Hole TO-92
SCR 800V 500mA Sensitive Gate Through Hole TO-92
SCR SEN 800V 0.5A TO-92WB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Thyristors | Thyristors |
| Product Number | 18-S8X5ECS2APCT-ND | S8X5ECS2AP |
| Product Name | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR |