Littelfuse, Inc. SCRs S6015L52TP

Description
SCR 600V 15A Standard Recovery Through Hole ITO-220AB
Request a Quote Datasheet
Description
SCR 600V 15A Standard Recovery Through Hole ITO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S6015L52TP-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 15A Standard Recovery Through Hole ITO-220AB

SCR 600V 15A Standard Recovery Through Hole ITO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278857-S6015L52TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278857-S6015L52TP
Discrete Semiconductor Products - Thyristors - SCRs 1278857-S6015L52TP
Win Source Part Number: 1278857-S6015L52TP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 500 Current - Hold (Ih) (Max): 40 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 30 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 9.5 A Current - On State (It (RMS)) (Max): 15 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 188A, 225A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack, Isolated Tab Supplier Device Package: ITO-220AB Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -1024-S6015L52TP

Win Source Part Number: 1278857-S6015L52TP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 500
Current - Hold (Ih) (Max): 40 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 30 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 9.5 A
Current - On State (It (RMS)) (Max): 15 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 188A, 225A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AB
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -1024-S6015L52TP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Thyristors Thyristors
Product Number S6015L52TP-ND 1278857-S6015L52TP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BTA425Y-800BT127 - 913673-BTA425Y-800BT127 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 5052949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semitop3
Pin Count 13
View Details
B-2 and B-2T Series SCR/Diode Module - B621FSE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details