Littelfuse, Inc. Low Power SCR up to 1200V S6055WTP

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S6055WTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S6055WTP
Low Power SCR up to 1200V S6055WTP
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 650 A

Supplier's Site Datasheet
SCRs - S6055WTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 55A Standard Recovery Through Hole TO-218X

SCR 600V 55A Standard Recovery Through Hole TO-218X

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs SCR 600V 55A

SCRs SCR 600V 55A

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S6055WTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S6055WTP
Discrete Semiconductor Products - Thyristors - SCRs S6055WTP
SCR 600V 55A TO218X

SCR 600V 55A TO218X

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Thyristors
Product Number S6055WTP S6055WTP-ND S6055WTP S6055WTP
Product Name Low Power SCR up to 1200V SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Standards and Certifications RoHS
VDRM 600 volts 600 volts
IGT 40 mA
VGT 1.5 volts
VTM 1.8 volts
Unlock Full Specs
to access all available technical data