Win Source Part Number: 1278944-S6055NRP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 60 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 40 mA
Voltage - On State (Vtm) (Max): 1.8 V
Current - On State (It (AV)) (Max): 35 A
Current - On State (It (RMS)) (Max): 55 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 550A, 650A
SCR Type: Standard Recovery
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: S6055NRPCT,S6055N RP,S6055NRPDKR,S6055
SCR 600V 55A Standard Recovery Surface Mount TO-263 (D2Pak)
SCR 600V 55A Standard Recovery Surface Mount TO-263 (D2Pak)
SCR 600V 55A Standard Recovery Surface Mount TO-263 (D2Pak)
SCR 600V 55A TO263
SCR THYRISTOR, 55A, 600V, TO-263AA; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:40mA; Current It av:35A; On State RMS Current IT(rms):55A; Thyristor Case Style:TO-263AA; No. of Pins:3Pins; Peak Non RepRoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 1278944-S6055NRP | S6055NRPTR-ND | S6055NRP | 33AC1039 |
| Product Name | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 55A, 600V, To-263Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse |
| Thyristor Type | SCR | SCR | SCR | SCR |
| Package Type | Tape & Reel | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AA |
| VDRM | 600 volts | 600 volts | 600 volts |