Littelfuse, Inc. Low Power SCR up to 1200V S6X8ECS2

Description
New 0.8 Amp sensitive gate SCR in TO-92 package with GAK pin out offers high static dv/dt with low turn off time (tq) through small die planar construction design. All SCR’s junctions are glass-passivated to ensure long term reliability and parametric stability. Surge capability >10 Amps High dv/dt noise immunity Improved turn-off time (tq) TO-92 G-A-K pinout Sensitive gate for direct microprocessor interface RoHS compliant and Halogen-free
Request a Quote Datasheet
Description
New 0.8 Amp sensitive gate SCR in TO-92 package with GAK pin out offers high static dv/dt with low turn off time (tq) through small die planar construction design. All SCR’s junctions are glass-passivated to ensure long term reliability and parametric stability. Surge capability >10 Amps High dv/dt noise immunity Improved turn-off time (tq) TO-92 G-A-K pinout Sensitive gate for direct microprocessor interface RoHS compliant and Halogen-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S6X8ECS2 - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S6X8ECS2
Low Power SCR up to 1200V S6X8ECS2
New 0.8 Amp sensitive gate SCR in TO-92 package with GAK pin out offers high static dv/dt with low turn off time (tq) through small die planar construction design. All SCR’s junctions are glass-passivated to ensure long term reliability and parametric stability. Surge capability >10 Amps High dv/dt noise immunity Improved turn-off time (tq) TO-92 G-A-K pinout Sensitive gate for direct microprocessor interface RoHS compliant and Halogen-free

New 0.8 Amp sensitive gate SCR in TO-92 package with GAK pin out offers high static dv/dt with low turn off time (tq) through small die planar construction design. All SCR’s junctions are glass-passivated to ensure long term reliability and parametric stability. Surge capability >10 Amps High dv/dt noise immunity Improved turn-off time (tq) TO-92 G-A-K pinout Sensitive gate for direct microprocessor interface RoHS compliant and Halogen-free

Supplier's Site Datasheet
SCRs - S6X8ECS2-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 800mA Sensitive Gate Through Hole TO-92

SCR 600V 800mA Sensitive Gate Through Hole TO-92

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs Sen SCR 600V .8A 50 hA TO92WB

SCRs Sen SCR 600V .8A 50 hA TO92WB

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
S6X8ECS2
Discrete Semiconductor Products - Thyristors - SCRs S6X8ECS2
SCR 600V 800MA TO92

SCR 600V 800MA TO92

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Triacs Thyristors Thyristors Thyristors
Product Number S6X8ECS2 S6X8ECS2-ND S6X8ECS2 S6X8ECS2
Product Name Low Power SCR up to 1200V SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
VDRM 600 volts 600 volts
IGT 0.0300 mA
VGT 0.8000 volts
VTM 1.4 volts
Unlock Full Specs
to access all available technical data