Littelfuse, Inc. SCRs S8008VTP

Description
SCR 800V 8A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)
Request a Quote Datasheet
Description
SCR 800V 8A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S8008VTP-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 8A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)

SCR 800V 8A Standard Recovery Through Hole TO-251 (V-Pak/I-Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278836-S8008VTP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278836-S8008VTP
Discrete Semiconductor Products - Thyristors - SCRs 1278836-S8008VTP
Win Source Part Number: 1278836-S8008VTP Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tube Standard Package: 750 Current - Hold (Ih) (Max): 30 mA Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 15 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 5.1 A Current - On State (It (RMS)) (Max): 8 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A SCR Type: Standard Recovery Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TO-251 (V-Pak/I-Pak) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -S8008VTP

Win Source Part Number: 1278836-S8008VTP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 750
Current - Hold (Ih) (Max): 30 mA
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 15 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 5.1 A
Current - On State (It (RMS)) (Max): 8 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: TO-251 (V-Pak/I-Pak)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S8008VTP

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 8A 800V

SCRs 8A 800V

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - S8008VTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S8008VTP
Discrete Semiconductor Products - Thyristors - SCRs S8008VTP
SCR 800V 8A TO251

SCR 800V 8A TO251

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number S8008VTP-ND 1278836-S8008VTP S8008VTP S8008VTP
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD400N26KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 2600 volts
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1842DH1600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
Triacs - MAC8D - 880935-MAC8D - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Tube
View Details
Thyristors - 2628307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SEMIPACK1
Pin Count 5
Standards and Certifications RoHS
View Details