SCR 600V 16A Standard Recovery Surface Mount TO-263 (D2Pak)
Win Source Part Number: 1278858-S6016NTP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 40 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 30 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 10 A
Current - On State (It (RMS)) (Max): 16 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 188A, 225A
SCR Type: Standard Recovery
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -S6016NTP
SCR 600V 16A TO263
SCR THYRISTOR, 600V; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:30mA; Average On State Current:10A; On State RMS Current:16A; No. of Pins:3Pins; Peak Non Repetitive Surge Current:188A; Holding Current Max:40mA RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S6016NTP-ND | 1278858-S6016NTP | S6016NTP | S6016NTP | 71J2419 |
| Product Name | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 600V; Peak Repetitive Off State Voltage Littelfuse |
| Thyristor Type | SCR | SCR | SCR | SCR | |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tube | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| VDRM | 600 volts | 600 volts |