Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 350 A
Manufacturer: Littelfuse Inc.
Win Source Part Number: 046587-S6025R
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 35mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 16A
Current - On State (It (RMS)) (Max): 25A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A, 350A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB-R
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
SCR 600V 25A Standard Recovery Through Hole TO-220 Non-Isolated Tab
SCR 600V 25A TO220
SCR THYRISTOR, 25A, 600V, TO-220AB; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:35mA; Average On State Current:16A; On State RMS Current:25A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | S6025R | 046587-S6025R | S6025R-ND | S6025R | 12J3368 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S6025R | SCRs - Single - S6025R | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 25A, 600V, To-220Ab; Peak Repetitive Off State Voltage Littelfuse |
| Standards and Certifications | RoHS | RoHS | |||
| VGT | 1.5 volts | ||||
| VTM | 1.6 volts | ||||
| IT(RMS) | 25 amps | 25 amps | |||
| Thyristor Type | SCR | SCR | SCR | SCR |