Littelfuse, Inc. Low Power SCR up to 1200V SJ6040R2TP

Description
This SJxx40xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls and AC rectifier and voltage regulator. These SCRs have a low gate current trigger level of 40 mA maximum at approximately 1.5 V, with a sensitive version of this series having a gate trigger current of 15 mA maximum. High junction temperature Voltage capability up to 600 V Surge capability up to 520 A at 60 Hz half cycle Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This SJxx40xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls and AC rectifier and voltage regulator. These SCRs have a low gate current trigger level of 40 mA maximum at approximately 1.5 V, with a sensitive version of this series having a gate trigger current of 15 mA maximum. High junction temperature Voltage capability up to 600 V Surge capability up to 520 A at 60 Hz half cycle Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SJ6040R2TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SJ6040R2TP
Low Power SCR up to 1200V SJ6040R2TP
This SJxx40xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls and AC rectifier and voltage regulator. These SCRs have a low gate current trigger level of 40 mA maximum at approximately 1.5 V, with a sensitive version of this series having a gate trigger current of 15 mA maximum. High junction temperature Voltage capability up to 600 V Surge capability up to 520 A at 60 Hz half cycle Halogen free and RoHS compliant

This SJxx40xx high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls and AC rectifier and voltage regulator. These SCRs have a low gate current trigger level of 40 mA maximum at approximately 1.5 V, with a sensitive version of this series having a gate trigger current of 15 mA maximum. High junction temperature Voltage capability up to 600 V Surge capability up to 520 A at 60 Hz half cycle Halogen free and RoHS compliant

Supplier's Site Datasheet
SCRs - F10115-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 40A Sensitive Gate Through Hole TO-220AB

SCR 600V 40A Sensitive Gate Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1278748-SJ6040R2TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278748-SJ6040R2TP
Discrete Semiconductor Products - Thyristors - SCRs 1278748-SJ6040R2TP
Win Source Part Number: 1278748-SJ6040R2TP Category: Discrete Semiconductor Products>Thyristors - SCRs Series: Teccor® Package: Tube Standard Package: 1,000 Current - Hold (Ih) (Max): 50 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Gate Trigger (Igt) (Max): 15 mA Voltage - On State (Vtm) (Max): 1.7 V Current - On State (It (AV)) (Max): 25 A Current - On State (It (RMS)) (Max): 40 A Current - Off State (Max): 10 µA Current - Non Rep. Surge 50, 60Hz (Itsm): 430A, 520A SCR Type: Sensitive Gate Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: F10115CT,-SJ6040R2TP ,F10115,F10115CT,F10 115CTINACTIVE Base Product Number: SJ6040

Win Source Part Number: 1278748-SJ6040R2TP
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: Teccor®
Package: Tube
Standard Package: 1,000
Current - Hold (Ih) (Max): 50 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Gate Trigger (Igt) (Max): 15 mA
Voltage - On State (Vtm) (Max): 1.7 V
Current - On State (It (AV)) (Max): 25 A
Current - On State (It (RMS)) (Max): 40 A
Current - Off State (Max): 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 430A, 520A
SCR Type: Sensitive Gate
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: F10115CT,-SJ6040R2TP,F10115,F10115CT,F10115CTINACTIVE
Base Product Number: SJ6040

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SJ6040R2TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SJ6040R2TP
Discrete Semiconductor Products - Thyristors - SCRs SJ6040R2TP
SCR 600V 40A TO220AB

SCR 600V 40A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
SCRs 600V 40A 15mA TO220 High Temp 150c SCRs

SCRs 600V 40A 15mA TO220 High Temp 150c SCRs

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors Thyristors
Product Number SJ6040R2TP F10115-ND 1278748-SJ6040R2TP SJ6040R2TP SJ6040R2TP
Product Name Low Power SCR up to 1200V SCRs Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
VDRM 600 volts 600 volts 600 volts
IGT 40 mA
VGT 1.5 volts
VTM 1.7 volts
Unlock Full Specs
to access all available technical data