Littelfuse, Inc. SCRs S8006DRP

Description
SCR 800V 6A Standard Recovery Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet
Description
SCR 800V 6A Standard Recovery Surface Mount TO-252, (D-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - S8006DTR-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 6A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 800V 6A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - 1294-S8006DRP-CHP - DigiKey
Thief River Falls, MN, United States
SCR 800V 6A Standard Recovery Surface Mount TO-252, (D-Pak)

SCR 800V 6A Standard Recovery Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
Scr Thyristor, 3.8A, 800V, To-252; Peak Repetitive Off State Voltage Littelfuse - 12J3380 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 3.8A, 800V, To-252; Peak Repetitive Off State Voltage Littelfuse
12J3380
Scr Thyristor, 3.8A, 800V, To-252; Peak Repetitive Off State Voltage Littelfuse 12J3380
SCR THYRISTOR, 3.8A, 800V, TO-252; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:15mA; Average On State Current:3.8A; On State RMS Current:6A; Thyristor Case Style:TO-252 (DPAK); No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 3.8A, 800V, TO-252; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:15mA; Average On State Current:3.8A; On State RMS Current:6A; Thyristor Case Style:TO-252 (DPAK); No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Scr Thyristor, 3.8A, 800V, To-252; Peak Repetitive Off State Voltage Littelfuse - 45J2768 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 3.8A, 800V, To-252; Peak Repetitive Off State Voltage Littelfuse
45J2768
Scr Thyristor, 3.8A, 800V, To-252; Peak Repetitive Off State Voltage Littelfuse 45J2768
SCR THYRISTOR, 3.8A, 800V, TO-252; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:15mA; Average On State Current:3.8A; On State RMS Current:6A; Thyristor Case Style:TO-252AA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 3.8A, 800V, TO-252; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:15mA; Average On State Current:3.8A; On State RMS Current:6A; Thyristor Case Style:TO-252AA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - S8006DRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
S8006DRP
Discrete Semiconductor Products - Thyristors - SCRs S8006DRP
SCR 800V 6A TO252

SCR 800V 6A TO252

Supplier's Site
Sheung Wan, Hong Kong
SCRs 6A 800V

SCRs 6A 800V

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number S8006DTR-ND 12J3380 45J2768 S8006DRP S8006DRP
Product Name SCRs Scr Thyristor, 3.8A, 800V, To-252; Peak Repetitive Off State Voltage Littelfuse Scr Thyristor, 3.8A, 800V, To-252; Peak Repetitive Off State Voltage Littelfuse Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR SCR
Package Type DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; TO-252 (DPAK) TO-252AA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Pin Count 3 3
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B614-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2548769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
Optoisolators - Triac, SCR Output - MOC3020TVM - 885517-MOC3020TVM - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type DIP; 6-DIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details