This SJxx40xxA high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls and AC rectifier and voltage regulator. This SCR series offer low gate current trigger levels of 15mA or 40 mA at approximately 1.5V. 150°C junction temperature Voltage capability up to 600 V Surge capability up to 520 A at 60 Hz half cycle Halogen-free and RoHS compliant Recognized to UL 1557 as an Electrically Isolated Semiconductor Device AEC-Q101 qualified
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Triacs | Thyristors |
| Product Number | SJ6040R2ATP | 18-SJ6040R2ATP-ND |
| Product Name | Low Power SCR up to 1200V | SCRs |
| VDRM | 600 volts | |
| IGT | 15 mA | |
| VGT | 1.5 volts | |
| VTM | 1.7 volts |