Littelfuse, Inc. Low Power SCR up to 1200V SJ6004DS2RP

Description
This SJxx04x high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions These SCRs have a low gate current trigger level of 20μA maximum at approximately 1.5V. Voltage capability up to 600 V Surge capability up to 100 A at 60Hz half cycle 150°C maximum junction temperature Halogen free and RoHS compliant
Request a Quote Datasheet
Description
This SJxx04x high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions These SCRs have a low gate current trigger level of 20μA maximum at approximately 1.5V. Voltage capability up to 600 V Surge capability up to 100 A at 60Hz half cycle 150°C maximum junction temperature Halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - SJ6004DS2RP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
SJ6004DS2RP
Low Power SCR up to 1200V SJ6004DS2RP
This SJxx04x high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions These SCRs have a low gate current trigger level of 20μA maximum at approximately 1.5V. Voltage capability up to 600 V Surge capability up to 100 A at 60Hz half cycle 150°C maximum junction temperature Halogen free and RoHS compliant

This SJxx04x high temperature SCR series is ideal for uni-directional switch applications such as phase control in heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions These SCRs have a low gate current trigger level of 20μA maximum at approximately 1.5V. Voltage capability up to 600 V Surge capability up to 100 A at 60Hz half cycle 150°C maximum junction temperature Halogen free and RoHS compliant

Supplier's Site Datasheet
SCRs - F10275TR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 600V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - F10275CT-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 600V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCRs - F10275DKR-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

SCR 600V 4A Sensitive Gate Surface Mount TO-252, (D-Pak)

Buy Now Datasheet
SCR 600V 4A TO252

SCR 600V 4A TO252

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - SJ6004DS2RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
SJ6004DS2RP
Discrete Semiconductor Products - Thyristors - SCRs SJ6004DS2RP
SCR 600V 4A TO252

SCR 600V 4A TO252

Supplier's Site
Scr Thyristor, 4A, 600V, To-252Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 44AC2854 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 4A, 600V, To-252Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
44AC2854
Scr Thyristor, 4A, 600V, To-252Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 44AC2854
SCR THYRISTOR, 4A, 600V, TO-252AA; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:200µA; Current It av:2.56A; On State RMS Current IT(rms):4A; Thyristor Case Style:TO-252AA; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

SCR THYRISTOR, 4A, 600V, TO-252AA; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:200µA; Current It av:2.56A; On State RMS Current IT(rms):4A; Thyristor Case Style:TO-252AA; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
SCRs 600V 4A 0.2mA TO252 High Temp 150c SCRs

SCRs 600V 4A 0.2mA TO252 High Temp 150c SCRs

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number SJ6004DS2RP F10275TR-ND SJ6004DS2RP SJ6004DS2RP 44AC2854 SJ6004DS2RP
Product Name Low Power SCR up to 1200V SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 4A, 600V, To-252Aa; Peak Repetitive Off-State Voltage, Vdrm Littelfuse SCRs
VDRM 600 volts 600 volts 600 volts
IGT 0.2000 mA
VGT 0.8000 volts
VTM 1.6 volts
IT(RMS) 4 amps 4 amps 4 amps
Unlock Full Specs
to access all available technical data